Littelfuse, Inc. Circuit Protection - Fuseholders 03453HS1H

Description
Win Source Part Number: 1361522-03453HS1H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361522-03453HS1H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361522-03453HS1H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361522-03453HS1H
Circuit Protection - Fuseholders 1361522-03453HS1H
Win Source Part Number: 1361522-03453HS1H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1361522-03453HS1H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 345
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Copper Alloy
Termination Style: Quick Connect - 0.187" (4.7mm)
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F3119-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3119-ND
Fuseholders F3119-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K0269 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K0269
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K0269
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1361522-03453HS1H F3119-ND 67K0269
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3445591 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
2 suppliers
Fuse Holders - FAB Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 12 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 861604-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 4705297 - Radwell International
Allen-Bradley / Rockwell Automation
View Details