Littelfuse, Inc. Fuseholders 03452QS4X

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03452QS4X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03452QS4X-ND
Fuseholders 03452QS4X-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse - 26K8737 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
26K8737
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse 26K8737
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03452QS4X-ND 26K8737
Product Name Fuseholders Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - EK4381-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
View Details
Auto Fuses holder - ANL-550E -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 6512132 - Radwell International
Allen-Bradley / Rockwell Automation
View Details