Littelfuse, Inc. Fuseholders 03452QS2H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03452QS2H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03452QS2H-ND
Fuseholders 03452QS2H-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse - 02B7635 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
02B7635
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse 02B7635
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03452QS2H-ND 02B7635
Product Name Fuseholders Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount - 70160231 - Allied Electronics, Inc.
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Mounting PC Mount
View Details
2 suppliers