Littelfuse, Inc. Fuseholders 03452LS7X

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03452LS7X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03452LS7X-ND
Fuseholders 03452LS7X-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse - 26K8732 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
26K8732
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse 26K8732
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03452LS7X-ND 26K8732
Product Name Fuseholders Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Fuse Entry Standard Auto Blade-THM - 3558 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical - FPR - Reliable High-Performance Fuseholder for 5x20 mm Fuses and Vertical PCB-Mounting - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708B With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 2773907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details