Littelfuse, Inc. Fuseholders 03452LF2H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1484-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1484-ND
Fuseholders F1484-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse - 02B7628 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
02B7628
Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse 02B7628
FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 2AG, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1484-ND 02B7628
Product Name Fuseholders Fuse Holder, 2Ag, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FUL - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 2313 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details