Littelfuse, Inc. Fuseholders 03450923H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450923H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03450923H-ND
Fuseholders 03450923H-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5X20Mm, 10A, 600V, Qc; Fuse Holder Type Littelfuse - 44F854 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 10A, 600V, Qc; Fuse Holder Type Littelfuse
44F854
Fuse Holder, 5X20Mm, 10A, 600V, Qc; Fuse Holder Type Littelfuse 44F854
FUSE HOLDER, 5X20MM, 10A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 10A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03450923H-ND 44F854
Product Name Fuseholders Fuse Holder, 5X20Mm, 10A, 600V, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fuse Holders - HTB-36I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 486-4651-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details