SCHURTER Inc Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Solder 31.1803

Description
Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.
Description
Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.

Suppliers

Company
Product
Description
Supplier Links
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Solder - 70160259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Solder
70160259
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Solder 70160259
Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.

Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70160259
Product Name Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Solder
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - HTB-34M Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95F2996 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details