The 342 series is a panel-mount enclosed fuseholder for 3AG/AB fuses, rated for 20 amperes at up to 250 volts, with an ambient temperature range of -40°C to +85°C. It features a watertight seal per MIL-PRF-19207, with a dielectric strength of 2400 volts minimum. The body is black thermoplastic with UL94 V-0 flammability rating. The 03420828HXL variant has a right-angle, 1/4" quick-connect terminal with fluted knob, and includes a mounting nut, lockwasher, and washer. Mounting hole dimensions accommodate panel thicknesses up to 0.250". The part meets agency approval E14721.
250V 20A Illuminated Fuse Holder, Panel Mount, Quick Connect Product overview: 03420828HXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-03420828HXL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-03420828HXL |
| Product Name | 250V 20A Circuit Protection Fuse |
| Fuse Material | Brass, Tin |