Littelfuse, Inc. Fuses 0327030.LXS

Description
30A AC 32V DC Fuse Automotive Holder Blade, Micro
Request a Quote Datasheet
Description
30A AC 32V DC Fuse Automotive Holder Blade, Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0327030.LXS-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Holder Blade, Micro

30A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0327030.LXS
Circuit Protection Fuse 139-0327030.LXS
Electric Fuse, Product overview: 0327030.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327030.LXS can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0327030.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327030.LXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Auto Blade Fuse, 30A, 32Vdc; Blow Characteristic Littelfuse - 64W8536 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 30A, 32Vdc; Blow Characteristic Littelfuse
64W8536
Auto Blade Fuse, 30A, 32Vdc; Blow Characteristic Littelfuse 64W8536
AUTO BLADE FUSE, 30A, 32VDC; Blow Characteristic:-; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 30A, 32VDC; Blow Characteristic:-; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0327030.LXS
Circuit Protection - Fuses 0327030.LXS
FUSE AUTO 30A 32VDC BLADE MICRO

FUSE AUTO 30A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0327030.LXS-ND 139-0327030.LXS 64W8536 0327030.LXS
Product Name Fuses Circuit Protection Fuse Auto Blade Fuse, 30A, 32Vdc; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Blade Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 002241001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Auto Fuses - ATD/ATG -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers