Littelfuse, Inc. MICRO2® 32V Blade Fuse 0327025.YX2S

Description
This 25 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Clear housing indicates 25 A rating Silver-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet
Description
This 25 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Clear housing indicates 25 A rating Silver-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 0327025.YX2S - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
0327025.YX2S
MICRO2® 32V Blade Fuse 0327025.YX2S
This 25 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Clear housing indicates 25 A rating Silver-plated terminals Net weight 0.53 g ±5 %

This 25 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Clear housing indicates 25 A rating Silver-plated terminals Net weight 0.53 g ±5 %

Datasheet
Fuses - F11401-ND - DigiKey
Thief River Falls, MN, United States
25A AC 32V DC Fuse Automotive Holder Blade, Micro

25A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Circuit Protection - Fuses - 1361559-0327025.YX2S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361559-0327025.YX2S
Circuit Protection - Fuses 1361559-0327025.YX2S
Win Source Part Number: 1361559-0327025.YX2S Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MICRO2™ 327 Package: Bulk Product Status: Active Package / Case: Blade, Micro Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25 A Color: Clear Voltage Rating - DC: 32 V Fuse Type: Automotive Melting I²t: 585 DC Cold Resistance: 0.0026 Ohms

Win Source Part Number: 1361559-0327025.YX2S
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MICRO2™ 327
Package: Bulk
Product Status: Active
Package / Case: Blade, Micro
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25 A
Color: Clear
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Melting I²t: 585
DC Cold Resistance: 0.0026 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 25A Circuit Protection Fuse
139-0327025.YX2S
Automotive 25A Circuit Protection Fuse 139-0327025.YX2S
Fuse Blade 25A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 0327025.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327025.YX2S can be used for catalog matching and distributor lookup.

Fuse Blade 25A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 0327025.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327025.YX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LIttelfuse MICRO2™ Blade Fuse Clear 25A, 32VDC, DC, 0327025.YX2S - 46127 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO2™ Blade Fuse Clear 25A, 32VDC, DC, 0327025.YX2S
46127
LIttelfuse MICRO2™ Blade Fuse Clear 25A, 32VDC, DC, 0327025.YX2S 46127
Littelfuse MICRO2 Blade Fuse 0327025.YX2S Category: Blade Fuses Manufacturer: Littelfuse New standard for vehicle circuit protection Sub-miniature design Space saving - allows more fuses to fit in a smaller space Used as a replacement fuse in new vehicles High temperature tolerance -40°F (-40°C) to 257°F (125°C) Color coded for easy identification
  • Littelfuse MICRO2 Blade Fuse 0327025.YX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • New standard for vehicle circuit protection
  • Sub-miniature design
  • Space saving - allows more fuses to fit in a smaller space
  • Used as a replacement fuse in new vehicles
  • High temperature tolerance -40°F (-40°C) to 257°F (125°C)
  • Color coded for easy identification
Supplier's Site Datasheet
Circuit Protection - Fuses 0327025.YX2S
FUSE AUTO 25A 32VDC BLADE MICRO

FUSE AUTO 25A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0327025.YX2S F11401-ND 1361559-0327025.YX2S 139-0327025.YX2S 46127 0327025.YX2S
Product Name MICRO2® 32V Blade Fuse Fuses Circuit Protection - Fuses Automotive 25A Circuit Protection Fuse LIttelfuse MICRO2™ Blade Fuse Clear 25A, 32VDC, DC, 0327025.YX2S Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details