Littelfuse, Inc. MICRO2® 32V Blade Fuse 0327015.YX2T

Description
This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet
Description
This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 0327015.YX2T - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
0327015.YX2T
MICRO2® 32V Blade Fuse 0327015.YX2T
This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 %

This 15 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 %

Datasheet
Fuses - F8244-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0327015.YX2T
Circuit Protection - Fuses 0327015.YX2T
FUSE MICRO2 BLADE 32V SN 15A

FUSE MICRO2 BLADE 32V SN 15A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0327015.YX2T F8244-ND 0327015.YX2T
Product Name MICRO2® 32V Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers