Littelfuse, Inc. Fuses 0327015.YX2S

Description
15A AC 32V DC Fuse Automotive Holder Blade, Micro
Request a Quote Datasheet
Description
15A AC 32V DC Fuse Automotive Holder Blade, Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11400-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, Micro

15A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
LIttelfuse MICRO2™ Fuse, Blue 15A, 32VDC, 0327015.YX2S - 46119 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse MICRO2™ Fuse, Blue 15A, 32VDC, 0327015.YX2S
46119
LIttelfuse MICRO2™ Fuse, Blue 15A, 32VDC, 0327015.YX2S 46119
Littelfuse Micro 2 Blade Fuse 0327015.YX2S Category: Blade Fuses Manufacturer: Littelfuse New standard for vehicle circuit protection Sub-miniature design Space saving - allows more fuses to fit in a smaller space Used as a replacement fuse in new vehicles High temperature tolerance -40°F (-40°C) to 257°F (125°C) Color coded for easy identification
  • Littelfuse Micro 2 Blade Fuse 0327015.YX2S
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • New standard for vehicle circuit protection
  • Sub-miniature design
  • Space saving - allows more fuses to fit in a smaller space
  • Used as a replacement fuse in new vehicles
  • High temperature tolerance -40°F (-40°C) to 257°F (125°C)
  • Color coded for easy identification
Supplier's Site Datasheet
Singapore, Singapore
Automotive 15A Circuit Protection Fuse
139-0327015.YX2S
Automotive 15A Circuit Protection Fuse 139-0327015.YX2S
Fuse Blade 15A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 0327015.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327015.YX2S can be used for catalog matching and distributor lookup.

Fuse Blade 15A Socket 9.1 X 3.8 X 7.9mm Polyamide 66 Bulk Automotive Product overview: 0327015.YX2S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327015.YX2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361556-0327015.YX2S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361556-0327015.YX2S
Circuit Protection - Fuses 1361556-0327015.YX2S
Win Source Part Number: 1361556-0327015.YX2S Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MICRO2™ 327 Package: Bulk Product Status: Active Package / Case: Blade, Micro Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Melting I²t: 189 DC Cold Resistance: 0.0049 Ohms

Win Source Part Number: 1361556-0327015.YX2S
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MICRO2™ 327
Package: Bulk
Product Status: Active
Package / Case: Blade, Micro
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Melting I²t: 189
DC Cold Resistance: 0.0049 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0327015.YX2S
FUSE AUTO 15A 32VDC BLADE MICRO

FUSE AUTO 15A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F11400-ND 46119 139-0327015.YX2S 1361556-0327015.YX2S 0327015.YX2S
Product Name Fuses LIttelfuse MICRO2™ Fuse, Blue 15A, 32VDC, 0327015.YX2S Automotive 15A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type Blade Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF354/VF354-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers