Littelfuse, Inc. Fuses 032602.8MXP

Description
"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 032602.8MXP-ND - DigiKey
Thief River Falls, MN, United States
"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2.8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 032602.8MXP
FUSE CERM 2.8A 250VAC 125VDC 3AB

FUSE CERM 2.8A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse - 42K9886 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse
42K9886
Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse 42K9886
CARTRIDGE FUSE, SLOW BLOW, 2.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 032602.8MXP-ND 032602.8MXP 42K9886
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data