Littelfuse, Inc. 12A 250V Circuit Protection Fuse 0326012.MXDP

Description
Fuse Miniature Slow Blow Acting 12A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0326012.MXDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXDP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 12A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0326012.MXDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXDP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 250V Circuit Protection Fuse
139-0326012.MXDP
12A 250V Circuit Protection Fuse 139-0326012.MXDP
Fuse Miniature Slow Blow Acting 12A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0326012.MXDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXDP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 12A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0326012.MXDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326012.MXDP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0326012.MXDP-ND - DigiKey
Thief River Falls, MN, United States
"12A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 250V AC 60V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 991788-0326012.MXDP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
991788-0326012.MXDP
Circuit Protection - Fuses 991788-0326012.MXDP
Win Source Part Number: 991788-0326012.MXDP Category: Circuit Protection>Fuses Series: 326 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 60 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 400A AC, 500A DC Melting I2t: 445 DC Cold Resistance: 0.0011 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 326012.MXDP,-0326012 .MXDP Approval Agency: CE, CSA, UL

Win Source Part Number: 991788-0326012.MXDP
Category: Circuit Protection>Fuses
Series: 326
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 60 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I2t: 445
DC Cold Resistance: 0.0011 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 326012.MXDP,-0326012.MXDP
Approval Agency: CE, CSA, UL

Buy Now Datasheet
Circuit Protection - Fuses 0326012.MXDP
FUSE CERM 12A 250VAC 60VDC 3AB

FUSE CERM 12A 250VAC 60VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0326012.MXDP 0326012.MXDP-ND 991788-0326012.MXDP 0326012.MXDP
Product Name 12A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA
Rated Voltage 60 volts 250 volts 250 volts
Rated Current 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data