Littelfuse, Inc. Fuses 032601.6MXP

Description
"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 032601.6MXP-ND - DigiKey
Thief River Falls, MN, United States
"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse - 42K9881 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
42K9881
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse 42K9881
CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 032601.6MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
032601.6MXP
Circuit Protection - Fuses 032601.6MXP
FUSE CERM 1.6A 250VAC 125VDC 3AB

FUSE CERM 1.6A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 032601.6MXP-ND 42K9881 032601.6MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2754-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Auto Fuses - ANF/ANM -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details