Littelfuse, Inc. Fuses 032601.2HXP

Description
"1.2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2644-ND - DigiKey
Thief River Falls, MN, United States
"1.2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 032601.2HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
032601.2HXP
Circuit Protection - Fuses 032601.2HXP
FUSE CERM 1.2A 250VAC 125VDC 3AB

FUSE CERM 1.2A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse - 26K8694 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse
26K8694
Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse 26K8694
CARTRIDGE FUSE, SLOW BLOW, 1.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2644-ND 032601.2HXP 26K8694
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8425DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Subminiature Fuses - VF471 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details