Littelfuse, Inc. Fuses 0326005.MXP

Description
"5A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"5A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4856-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"5A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
5A 400A Circuit Protection Fuse
139-0326005.MXP
5A 400A Circuit Protection Fuse 139-0326005.MXP
Electric Fuse, Time Lag Blow, 5A, 250VAC, 250VDC, 400A (IR), Inline/holder, 3AB, ROHS COMPLIANT Product overview: 0326005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326005.MXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 5A, 250VAC, 250VDC, 400A (IR), Inline/holder, 3AB, ROHS COMPLIANT Product overview: 0326005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326005.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0326005.MXP - 853168-0326005.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0326005.MXP
853168-0326005.MXP
Fuses - 0326005.MXP 853168-0326005.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853168-0326005.MXP Series: 326 Features: 5 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.10.0040 Other Part Number: -0326005.MXP, 0326005.MXP-ND, F4856, 0326005MXP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853168-0326005.MXP
Series: 326
Features: 5 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0326005.MXP, 0326005.MXP-ND, F4856, 0326005MXP

Buy Now Datasheet
Circuit Protection - Fuses 0326005.MXP
FUSE CERAMIC 5A 250VAC 3AB 3AG

FUSE CERAMIC 5A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse - 42K9876 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse
42K9876
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse 42K9876
CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4856-ND 139-0326005.MXP 853168-0326005.MXP 0326005.MXP 42K9876
Product Name Fuses 5A 400A Circuit Protection Fuse Fuses - 0326005.MXP Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data