"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 750MA 250VAC 125VDC
CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F2635-ND | 0326.750HXP | 26K8685 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS |