Littelfuse, Inc. Fuses 0326.300MXP

Description
"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.300MXP-ND - DigiKey
Thief River Falls, MN, United States
"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
300mA 250V Circuit Protection Fuse
139-0326.300MXP
300mA 250V Circuit Protection Fuse 139-0326.300MXP
Time Delay Fuse 300mA 250V Ceramic Cartridge 6.3x32mm Product overview: 0326.300MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326.300MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse 300mA 250V Ceramic Cartridge 6.3x32mm Product overview: 0326.300MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326.300MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0326.300MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.300MXP
Circuit Protection - Fuses 0326.300MXP
FUSE CERM 300MA 250VAC 125VDC

FUSE CERM 300MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse - 42K9864 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
42K9864
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse 42K9864
CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0326.300MXP-ND 139-0326.300MXP 0326.300MXP 42K9864
Product Name Fuses 300mA 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002645013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details