Littelfuse, Inc. Fuses 0326.187MXP

Description
"187mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"187mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.187MXP-ND - DigiKey
Thief River Falls, MN, United States
"187mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"187mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0326.187MXP
FUSE CERM 187MA 250VAC 3AB 3AG

FUSE CERM 187MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse - 42K9861 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse
42K9861
Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse 42K9861
CARTRIDGE FUSE, SLOW BLOW, 0.187A, 250V; Blow Characteristic:Slow Blow; Fuse Current:187mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.187A, 250V; Blow Characteristic:Slow Blow; Fuse Current:187mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0326.187MXP-ND 0326.187MXP 42K9861
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data