Littelfuse, Inc. Fuses 0326.150MXP

Description
"150mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"150mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.150MXP-ND - DigiKey
Thief River Falls, MN, United States
"150mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"150mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0326.150MXP
FUSE CERM 150MA 250VAC 3AB 3AG

FUSE CERM 150MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse - 42K9859 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse
42K9859
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse 42K9859
CARTRIDGE FUSE, SLOW BLOW, 0.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0326.150MXP-ND 0326.150MXP 42K9859
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - VCT -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Features Time Lag
View Details
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - 57467 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 600 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers