Littelfuse, Inc. Fuses 0326.125MXP

Description
"125mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"125mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.125MXP-ND - DigiKey
Thief River Falls, MN, United States
"125mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"125mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse - 25R5472 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse
25R5472
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse 25R5472
CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0326.125MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.125MXP
Circuit Protection - Fuses 0326.125MXP
FUSE CERM 125MA 250VAC 3AB 3AG

FUSE CERM 125MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0326.125MXP-ND 25R5472 0326.125MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data