Littelfuse, Inc. Fuses 0326.062MXP

Description
"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.062MXP-ND - DigiKey
Thief River Falls, MN, United States
"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0326.062MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.062MXP
Circuit Protection - Fuses 0326.062MXP
FUSE CERAMIC 62MA 250VAC 3AB 3AG

FUSE CERAMIC 62MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse - 42K9856 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse
42K9856
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse 42K9856
CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0326.062MXP-ND 0326.062MXP 42K9856
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data