Littelfuse, Inc. Fuses 0326.062HXP

Description
"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2621-ND - DigiKey
Thief River Falls, MN, United States
"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"62mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0326.062HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.062HXP
Circuit Protection - Fuses 0326.062HXP
FUSE CERAMIC 62MA 250VAC 3AB 3AG

FUSE CERAMIC 62MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse - 26K8671 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse
26K8671
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse 26K8671
CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2621-ND 0326.062HXP 26K8671
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 004110419 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details