FUSE, AXIAL, 750mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC/VDC; Current Rating:750mA; Diameter:6.985mm; Fuse Current:750mA; Fuse Size:1/4 x 1-1/4 " RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 26K8646 |
| Product Name | Fuse, Axial, 750Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse |
| Standards and Certifications | RoHS |