Littelfuse, Inc. Fuses 0325.500MXP

Description
"500mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"500mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325.500MXP-ND - DigiKey
Thief River Falls, MN, United States
"500mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"500mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325.500MXP
Circuit Protection - Fuses 0325.500MXP
FUSE CERM 500MA 250VAC 125VDC

FUSE CERM 500MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse - 42K9828 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse
42K9828
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse 42K9828
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0325.500MXP-ND 0325.500MXP 42K9828
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625307 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers