Littelfuse, Inc. 3AG Slo-Blo® Axial Leaded Glass Body Fuse 031503.2

Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Slo-Blo® Axial Leaded Glass Body Fuse - 031503.2 - Littelfuse, Inc.
Rosemont, IL, United States
3AG Slo-Blo® Axial Leaded Glass Body Fuse
031503.2
3AG Slo-Blo® Axial Leaded Glass Body Fuse 031503.2
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Slo-Blo® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 031503.2
Product Name 3AG Slo-Blo® Axial Leaded Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details