Littelfuse, Inc. Fuses 0315020.MXP

Description
"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315020.MXP-ND - DigiKey
Thief River Falls, MN, United States
"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
20A 32V Circuit Protection Fuse
139-0315020.MXP
20A 32V Circuit Protection Fuse 139-0315020.MXP
Fuse Miniature Slow Blow Acting 20A 32V Axial 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0315020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0315020.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 20A 32V Axial 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0315020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0315020.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1377284-0315020.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1377284-0315020.MXP
Circuit Protection - Fuses 1377284-0315020.MXP
Win Source Part Number: 1377284-0315020.MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 315 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0020 Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 9560 Approval Agency: UL DC Cold Resistance: 0.0022 Ohms

Win Source Part Number: 1377284-0315020.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 315
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Voltage Rating - AC: 32 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I²t: 9560
Approval Agency: UL
DC Cold Resistance: 0.0022 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0315020.MXP
FUSE GLASS 20A 32VAC 3AB 3AG

FUSE GLASS 20A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse - 42K9743 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse
42K9743
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse 42K9743
CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0315020.MXP-ND 139-0315020.MXP 1377284-0315020.MXP 0315020.MXP 42K9743
Product Name Fuses 20A 32V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps 300 amps
Unlock Full Specs
to access all available technical data