Fuse Miniature Slow Blow Acting 15A 32V Axial 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0315015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0315015.MXP can be used for catalog matching and distributor lookup.
"15A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Win Source Part Number: 1380366-0315015.MXP
Category: Circuit Protection>Fuses
Series: 315
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 1870
Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm)
DC Cold Resistance: 0.005 Ohms
Standard Package: 1,000 pcs
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Approval Agency: UL
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
FUSE GLASS 15A 32VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 15A, 32V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0315015.MXP | 0315015.MXP-ND | 1380366-0315015.MXP | 0315015.MXP | 42K9740 |
| Product Name | 15A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 15A, 32V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | UL | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |