Littelfuse, Inc. Fuses 0315012.MXP

Description
"12A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"12A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315012.MXP-ND - DigiKey
Thief River Falls, MN, United States
"12A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"12A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0315012.MXP
FUSE GLASS 12A 32VAC 3AB 3AG

FUSE GLASS 12A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse - 42K9739 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse
42K9739
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse 42K9739
CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0315012.MXP-ND 0315012.MXP 42K9739
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers