Littelfuse, Inc. Fuses 0315010.MXP

Description
"10A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315010.MXP-ND - DigiKey
Thief River Falls, MN, United States
"10A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse - 42K9738 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse
42K9738
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse 42K9738
CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315010.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315010.MXP
Circuit Protection - Fuses 0315010.MXP
FUSE GLASS 10A 32VAC 3AB 3AG

FUSE GLASS 10A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0315010.MXP-ND 42K9738 0315010.MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1516.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details