Littelfuse, Inc. Fuses 0315007.HXP

Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3240-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse - 26K8546 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse
26K8546
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse 26K8546
CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315007.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315007.HXP
Circuit Protection - Fuses 0315007.HXP
FUSE GLASS 7A 250VAC 3AB 3AG

FUSE GLASS 7A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F3240-ND 26K8546 0315007.HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details