Littelfuse, Inc. Fuses 0315005.MXP

Description
"5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315005.MXP-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse - 42K9731 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse
42K9731
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse 42K9731
CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315005.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315005.MXP
Circuit Protection - Fuses 0315005.MXP
FUSE GLASS 5A 250VAC 3AB 3AG

FUSE GLASS 5A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0315005.MXP-ND 42K9731 0315005.MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110214 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers