Littelfuse, Inc. Fuses 0315.375HXP

Description
"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3231-ND - DigiKey
Thief River Falls, MN, United States
"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0315.375HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315.375HXP
Circuit Protection - Fuses 0315.375HXP
FUSE GLASS 375MA 250VAC 3AB 3AG

FUSE GLASS 375MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse - 26K8534 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse
26K8534
Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse 26K8534
CARTRIDGE FUSE, SLOW BLOW, 0.375A, 250V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.375A, 250V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3231-ND 0315.375HXP 26K8534
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers