Littelfuse, Inc. Fuses 0315.300MXP

Description
"300mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"300mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315.300MXP-ND - DigiKey
Thief River Falls, MN, United States
"300mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"300mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse - 42K9719 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
42K9719
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse 42K9719
CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315.300MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315.300MXP
Circuit Protection - Fuses 0315.300MXP
FUSE GLASS 300MA 250VAC 3AB 3AG

FUSE GLASS 300MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0315.300MXP-ND 42K9719 0315.300MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data