Littelfuse, Inc. Fuses 0315.100HXP

Description
"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3228-ND - DigiKey
Thief River Falls, MN, United States
"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse - 26K8526 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse
26K8526
Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse 26K8526
CARTRIDGE FUSE, SLOW BLOW, 0.1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:GlassRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0315.100HXP
FUSE GLASS 100MA 250VAC 3AB 3AG

FUSE GLASS 100MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F3228-ND 26K8526 0315.100HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details