Littelfuse, Inc. 30A 250V Circuit Protection Fuse 0314030.MXP

Description
Fuse Miniature Fast Acting 30A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/KC/PSE/UL Product overview: 0314030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314030.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 30A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/KC/PSE/UL Product overview: 0314030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314030.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 250V Circuit Protection Fuse
139-0314030.MXP
30A 250V Circuit Protection Fuse 139-0314030.MXP
Fuse Miniature Fast Acting 30A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/KC/PSE/UL Product overview: 0314030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314030.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 30A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/KC/PSE/UL Product overview: 0314030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314030.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4830-ND - DigiKey
Thief River Falls, MN, United States
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse - 25R5409 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse
25R5409
Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse 25R5409
CARTRIDGE FUSE, FAST ACTING, 30A, 250V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 30A, 250V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314030.MXP
FUSE CERM 30A 250VAC 125VDC 3AB

FUSE CERM 30A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0314030.MXP F4830-ND 25R5409 0314030.MXP
Product Name 30A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS
Rated Voltage 125 volts 250 volts 250 volts
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 2693788 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
Rated Current 8 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details