Littelfuse, Inc. 3AB Fast-Acting Ceramic Body Fuse 0314025.

Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Fast-Acting Ceramic Body Fuse - 0314025. - Littelfuse, Inc.
Rosemont, IL, United States
3AB Fast-Acting Ceramic Body Fuse
0314025.
3AB Fast-Acting Ceramic Body Fuse 0314025.
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0314025.
Product Name 3AB Fast-Acting Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details