Fuse Miniature Fast Acting 25A 280V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0314025.MX52LP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 280V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 280V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314025.MX52LP can be used for catalog matching and distributor lookup.
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 25A 250VAC 125VDC 3AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0314025.MX52LP | 0314025.MX52LP-ND | 0314025.MX52LP |
| Product Name | 25A 280V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 125 volts | 250 volts | |
| Rated Current | 25 amps | 25 amps |