Littelfuse, Inc. 3AB Fast-Acting Ceramic Body Fuse 0314012.

Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Fast-Acting Ceramic Body Fuse - 0314012. - Littelfuse, Inc.
Rosemont, IL, United States
3AB Fast-Acting Ceramic Body Fuse
0314012.
3AB Fast-Acting Ceramic Body Fuse 0314012.
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0314012.
Product Name 3AB Fast-Acting Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATH/ATR -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details