"8A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Supplemental;Dim
FUSE CERM 8A 250VAC 125VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3221-ND | 70184127 | 0314008.HXP | 26K8515 |
| Product Name | Fuses | Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 750 amps | ||
| Fuse Material | Ceramic |