Win Source Part Number: 1361319-0314006.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 314
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I²t: 45
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.024 Ohms
"6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse Miniature Fast Acting 6A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0314006.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314006.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 6A 250VAC 125VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361319-0314006.MXP | F4826-ND | 139-0314006.MXP | 0314006.MXP | 25R5402 |
| Product Name | Circuit Protection - Fuses | Fuses | 6A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse |
| Mounting | Requires Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | |
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps |