Littelfuse, Inc. Fuses 0314006.HXP

Description
"6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3219-ND - DigiKey
Thief River Falls, MN, United States
"6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"6A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184126
Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184126
Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse - 26K8513 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse
26K8513
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse 26K8513
CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314006.HXP
FUSE CERM 6A 250VAC 125VDC 3AB

FUSE CERM 6A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3219-ND 70184126 26K8513 0314006.HXP
Product Name Fuses Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 750 amps
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data