Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 314 - 0314.250 0314.250

Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 314 - 0314.250 - 0314.250 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 314 - 0314.250
0314.250
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 314 - 0314.250 0314.250
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0314.250
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 314 - 0314.250
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details