Win Source Part Number: 991785-03136.25MXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 242
DC Cold Resistance: 0.0154 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.25 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -03136.25MXP,F4820,0
Approval Agency: CE, CSA, K-MARK, PSE, UL
"6.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Time Delay Fuse, 6.25A, 250VAC, Glass, 3AG Product overview: 03136.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-03136.25MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity CurrentRoHS Compliant: Yes
FUSE GLASS 6.25A 250VAC 3AB 3AG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 991785-03136.25MXP | F4820-ND | 139-03136.25MXP | 25R5392 | 03136.25MXP |
| Product Name | Circuit Protection - Fuses | Fuses | 6.25A Circuit Protection Fuse | Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 6.25 amps | 6.25 amps | 6.25 amps | 6.25 amps |