Littelfuse, Inc. Fuses 031306.3MXP

Description
"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11397-ND - DigiKey
Thief River Falls, MN, United States
"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 031306.3MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031306.3MXP
Circuit Protection - Fuses 031306.3MXP
FUSE GLASS 6.3A 250VAC 3AB 3AG

FUSE GLASS 6.3A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse - 25R5389 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse
25R5389
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse 25R5389
CARTRIDGE FUSE, SLOW BLOW, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11397-ND 031306.3MXP 25R5389
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details