Littelfuse, Inc. Circuit Protection - Fuses 0313030.HXP

Description
Win Source Part Number: 1361348-0313030.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 26900 Approval Agency: UL DC Cold Resistance: 0.0012 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361348-0313030.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 26900 Approval Agency: UL DC Cold Resistance: 0.0012 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361348-0313030.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361348-0313030.HXP
Circuit Protection - Fuses 1361348-0313030.HXP
Win Source Part Number: 1361348-0313030.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 26900 Approval Agency: UL DC Cold Resistance: 0.0012 Ohms

Win Source Part Number: 1361348-0313030.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 313
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Voltage Rating - AC: 32 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I²t: 26900
Approval Agency: UL
DC Cold Resistance: 0.0012 Ohms

Buy Now Datasheet
Singapore, Singapore
30A 32V Circuit Protection Fuse
139-0313030.HXP
30A 32V Circuit Protection Fuse 139-0313030.HXP
Fuse Miniature Slow Blow Acting 30A 32V Holder Cartridge 6.3 X 32mm Glass Bulk UL Product overview: 0313030.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313030.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 30A 32V Holder Cartridge 6.3 X 32mm Glass Bulk UL Product overview: 0313030.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313030.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2562-ND - DigiKey
Thief River Falls, MN, United States
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313030.HXP
FUSE GLASS 30A 32VAC 3AB 3AG

FUSE GLASS 30A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse - 26K8498 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
26K8498
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse 26K8498
CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
70184122
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge 70184122
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge

Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1361348-0313030.HXP 139-0313030.HXP F2562-ND 0313030.HXP 26K8498 70184122
Product Name Circuit Protection - Fuses 30A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
Mounting Requires Holder Replaceable
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 250 volts 32 volts 32 volts 32 volts
Rated Current 30 amps 30 amps 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657538 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details