10A 32V Time Delay Fuse, 6.3x32mm Glass Cartridge Product overview: 0313010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313010.MXP can be used for catalog matching and distributor lookup.
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Win Source Part Number: 1124053-0313010.MXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 760
DC Cold Resistance: 0.0083 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -0313010.MXP,0313010
Approval Agency: UL
CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE GLASS 10A 32VAC 3AB 3AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0313010.MXP | F4814-ND | 1124053-0313010.MXP | 42K9676 | 0313010.MXP |
| Product Name | 10A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |