"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse Miniature Slow Blow Acting 10A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313010.MX250P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313010.MX250P can be used for catalog matching and distributor lookup.
Wickmann 0313010.MX250P Cartridge Fuse
FUSE GLASS 10A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series RoHS Compliant: Yes
FUSE GLASS 10A 250VAC 3AB 3AG
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6242-ND | 139-0313010.MX250P | 1740671 | 0313010.MX250P | 64R7983 | 461-0313010.MX250P |
| Product Name | Fuses | 10A 250V Circuit Protection Fuse | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse | FUSE GLASS 10A 250VAC 3AB 3AG |
| Approvals / Standards | UL | RoHS | RoHS; UL | RoHS | RoHS; UL | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |