Littelfuse, Inc. Fuses 0313008.MXP

Description
"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4811-ND - DigiKey
Thief River Falls, MN, United States
"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
8A 250V Circuit Protection Fuse
139-0313008.MXP
8A 250V Circuit Protection Fuse 139-0313008.MXP
Fuse Miniature Slow Blow Acting 8A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313008.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 8A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313008.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Cartridge, 8A, 250V, Time Delay; Blow Characteristic Littelfuse - 26M7088 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 8A, 250V, Time Delay; Blow Characteristic Littelfuse
26M7088
Fuse, Cartridge, 8A, 250V, Time Delay; Blow Characteristic Littelfuse 26M7088
FUSE, CARTRIDGE, 8A, 250V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

FUSE, CARTRIDGE, 8A, 250V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0313008.MXP
FUSE GLASS 8A 250VAC 3AB 3AG

FUSE GLASS 8A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4811-ND 139-0313008.MXP 26M7088 0313008.MXP
Product Name Fuses 8A 250V Circuit Protection Fuse Fuse, Cartridge, 8A, 250V, Time Delay; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1005.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002635019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details